B39360-X3751-L100详情
TDK B39360-X3751-L100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SURFACE MOUNT
终端数量
18
Manufacturer Part Number
B39360-X3751-L100
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TDK CORP
Risk Rank
5.84
Manufacturer Series
X3751L
Operating Temperature-Max
85 °C
Operating Temperature-Min
-40 °C
Package Material
PLASTIC
Reach合规守则
unknown
过滤器类型
SAW-VIDEO/SOUND FILTER
B39360-X3751-L100拓展信息
TDK
TDK
TDK
TDK
TDK
TDK
TDK
TDK
TDK
TDK








哦! 它是空的。