B57500K103A1详情
TDK B57500K103A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Style
Terminals Test Jacks
Percentage of Resistance Tolerance @ 25C
±3 %
Supplier Package
Radial
Sensitivity Index
3988 K
Thermal Time Constant
8 s
Maximum Power Rating
60 mW
Resistance @ 25C
10000 Ohm
Mounting
通孔
类型
Screw Machined Terminals
引脚数量
2
产品类别
Screw Machined Terminals
B57500K103A1拓展信息
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation








哦! 它是空的。