B57621C103J62详情
TDK B57621C103J62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Percentage of Resistance Tolerance @ 25C
±5 %
Sensitivity Index
3510 K
Description of Terminals
Leadless
Thermal Time Constant
10 s
Maximum Power Rating
300 W
Resistance @ 25C
10000 Ohm
Mounting
表面贴装
系列
*
类型
NTC
B57621C103J62拓展信息
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation








哦! 它是空的。