B65806P1006D1详情
TDK B65806P1006D1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA1L-A1C68-W
Manufacturer
IDEC
RoHS
Compliant
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
0个相似型号
B65806P1006D1拓展信息
MEM2012S25R0T001
TDK Corporation
ACF451832-223-TD01
TDK Corporation
ACH32C-333-T001
TDK Corporation
ACF321825-331-TD01
TDK Corporation
ACH4518-333-TD01
TDK Corporation
ACH32C-104-T001
TDK Corporation
ACF321825-102-TD01
TDK Corporation
ACF321825-101-TD01
TDK Corporation
ACH3218-222-TD01
TDK Corporation
ACH3218-151-TD01
TDK Corporation








哦! 它是空的。