C1005X8R1C473K/EPOXY详情
TDK C1005X8R1C473K/EPOXY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
400
Material housing
Steel
Degree of protection (IP)
IP41
With lock
无
深度
400
宽度
1050
高度
1850
C1005X8R1C473K/EPOXY拓展信息
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation








哦! 它是空的。