注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.051356
10
¥0.991845
100
¥0.935703
500
¥0.882738
1000
¥0.832772
C2012X7R1A106KT0A0S详情
TDK C2012X7R1A106KT0A0S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
C2012X7R1A106KT0A0S拓展信息







哦! 它是空的。