C3216X8R1H105K/EPOXY详情
TDK C3216X8R1H105K/EPOXY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
275
Material housing
Steel
Degree of protection (IP)
IP55
With lock
无
深度
275
宽度
800
高度
2050
C3216X8R1H105K/EPOXY拓展信息
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation
TDK Corporation








哦! 它是空的。