CAM1215F详情
TDK CAM1215F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Type of electric connection
Plug-in connection
Package Description
,
Manufacturer Part Number
CAM-1215F
Manufacturer
TDK Corporation of America
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TDK CORP
Risk Rank
5.74
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
达到SVHC
unknown
CAM1215F拓展信息








哦! 它是空的。