注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.124938
10
¥0.117866
100
¥0.111195
500
¥0.1049
1000
¥0.098963
CGA3E2C0G2A220JT0Y0N详情
TDK CGA3E2C0G2A220JT0Y0N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
400 - 400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CGA3E2C0G2A220JT0Y0N拓展信息







哦! 它是空的。