CK45-B3AD102KYARX详情
TDK CK45-B3AD102KYARX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Overload release current setting
70 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Toggle
0个相似型号
CK45-B3AD102KYARX拓展信息








哦! 它是空的。