CS11-E2GA222MYHS详情
TDK CS11-E2GA222MYHS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
600
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
15.8
Permitted cable outer temperature during assembling/handling
-5 - 105
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 105
Flame retardant
无
CS11-E2GA222MYHS拓展信息








哦! 它是空的。