CTAGRM42-6CH472J50PT详情
TDK CTAGRM42-6CH472J50PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
600 - 6000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
120 - 300
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
300
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CTAGRM42-6CH472J50PT拓展信息








哦! 它是空的。