FAW28-5R0详情
TDK FAW28-5R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Manufacturer Part Number
CSP2-21-21B-32.5R
Approvals
CSA, UL
Manufacturer
Barksdale Control Products
Seal
无
RoHS
无
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
触点类型
SPST
额定电流
5 A @ 125 VAC
电气连接
18 in Leads
FAW28-5R0拓展信息








哦! 它是空的。