GD25Q32BWIG详情
TDK GD25Q32BWIG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E90
Colour outer sheath
Orange
Outer diameter approx.
37
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0.6
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 1 = solid
Package Description
,
Manufacturer Part Number
GD25Q32BWIG
Manufacturer
ELM Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ELM TECHNOLOGY CORP
Risk Rank
5.8
Reach合规守则
unknown
GD25Q32BWIG拓展信息








哦! 它是空的。