GLF2012T1ROM详情
TDK GLF2012T1ROM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyolefin
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
63
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
4
Core identification
Numbers
Outer diameter approx.
15.6
Permitted cable outer temperature during assembling/handling
-35 - 120
Colour outer sheath
Black
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Flame retardant
According to IEC/EN 60332-1-2
GLF2012T1ROM拓展信息








哦! 它是空的。