NTCG063EH300JT1详情
TDK NTCG063EH300JT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
0个相似型号
NTCG063EH300JT1拓展信息
NTCG063JF103FTB
TDK Corporation
NTCG164KF104FT1
TDK Corporation
NTCG064BH103HTB
TDK Corporation
NTCG163JF103FTDS
TDK Corporation
NTCG163JX103DTDS
TDK Corporation
NTCG064EF683FTBX
TDK Corporation
NTCG163JX103DT1S
TDK Corporation
NTCG164KF104FT1S
TDK Corporation
NTCG063JF223HTBX
TDK Corporation
NTCG104BH103HT1
TDK Corporation








哦! 它是空的。