TDK Electronics Inc. B65804B6010T001
- 收藏
- 对比
B65804B6010T001
2454-B65804B6010T001
套环(线圈管),固定件,五金件
--
大陆
立即发货

Ferrite Accessories Coil Former Black Liquid Crystal Polymer
1最小包装量--
B65804B6010T001详情
TDK Electronics Inc. B65804B6010T001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
PRODUCTION (Last Updated: 1 month ago)
工厂交货时间
14 Weeks
引脚数
10
供应商器件包装
RM 4
包装
Bulk
系列
B65804
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Bobbin (Coil Former), Vertical
RoHS状态
ROHS3 Compliant
B65804B6010T001拓展信息
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.








哦! 它是空的。