TDK InvenSense CP10H-1M0
- 收藏
- 对比
CP10H-1M0
2455-CP10H-1M0
无类别的
--
大陆
立即发货

CP10H-1M0 datasheet pdf and Unclassified product details from TDK InvenSense stock available at utmel
1最小包装量--
CP10H-1M0详情
TDK InvenSense CP10H-1M0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CP10H-1M0拓展信息







哦! 它是空的。