TDK InvenSense ITG-31N1
- 收藏
- 对比
ITG-31N1
2455-ITG-31N1
无类别的
--
大陆
立即发货

ITG-31N1 datasheet pdf and Unclassified product details from TDK InvenSense stock available at utmel
1最小包装量--
ITG-31N1详情
TDK InvenSense ITG-31N1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
ITG-31N1拓展信息







哦! 它是空的。