TDK Lambda CC30
- 收藏
- 对比
CC30
2456-CC30
无类别的
--
大陆
立即发货

CC30 datasheet pdf and Unclassified product details from TDK Lambda stock available at utmel
1最小包装量--
添加到询价列表
CC30详情
TDK Lambda CC30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
0个相似型号
CC30拓展信息







哦! 它是空的。