TDK Lambda CC3028
- 收藏
- 对比
CC3028
2456-CC3028
无类别的
--
大陆
立即发货

CC3028 datasheet pdf and Unclassified product details from TDK Lambda stock available at utmel
1最小包装量--
CC3028详情
TDK Lambda CC3028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4400 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
CC3028拓展信息







哦! 它是空的。