TDK Lambda LUD-16-31X
- 收藏
- 对比
LUD-16-31X
2456-LUD-16-31X
无类别的
--
大陆
立即发货

72/20W AC To DC Switching Power Supply - 85-132V/110-175V in - 12V 6A, 5V 4A out
1最小包装量--
添加到询价列表
LUD-16-31X详情
TDK Lambda LUD-16-31X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
LUD-16-31X拓展信息







哦! 它是空的。