TDK-Lambda, Inc. ARA009-3252I
- 收藏
- 对比
ARA009-3252I
2456-ARA009-3252I
集成电路(IC)
--
大陆
立即发货

ARA009-3252I datasheet pdf and Integrated Circuits (ICs) product details from TDK-Lambda, Inc. stock available at utmel
1最小包装量--
ARA009-3252I详情
TDK-Lambda, Inc. ARA009-3252I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ARA009-3252I
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ALLIED COMPONENTS INTERNATIONAL
Package Description
ROHS COMPLIANT
Risk Rank
5.68
Contact Finish Mating
未说明
Contact Materials
未说明
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
Reach合规守则
compliant
ARA009-3252I拓展信息
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.







哦! 它是空的。