TDK-Lambda, Inc. VSX75MD35-1C
- 收藏
- 对比
VSX75MD35-1C
2456-VSX75MD35-1C
集成电路(IC)
--
大陆
立即发货

VSX75MD35-1C datasheet pdf and Integrated Circuits (ICs) product details from TDK-Lambda, Inc. stock available at utmel
1最小包装量--
VSX75MD35-1C详情
TDK-Lambda, Inc. VSX75MD35-1C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
7
Manufacturer Part Number
VSX75MD35-1C
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA POWER SOLUTIONS INC
Part Package Code
MODULE
Package Description
,
Risk Rank
5.77
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
微电子组件
ECCN 代码
EAR99
端子位置
DUAL
终端形式
UNSPECIFIED
Reach合规守则
compliant
引脚数量
7
JESD-30代码
R-XDMA-X7
资历状况
不合格
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
VSX75MD35-1C拓展信息
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.
TDK-Lambda, Inc.







哦! 它是空的。