TDK Micronas CDC3257G
- 收藏
- 对比
CDC3257G
2457-CDC3257G
无类别的
--
大陆
立即发货

CDC3257G datasheet pdf and Unclassified product details from TDK Micronas stock available at utmel
1最小包装量--
添加到询价列表
CDC3257G详情
TDK Micronas CDC3257G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CDC3257G拓展信息







哦! 它是空的。