TDK Micronas VSP9407B
- 收藏
- 对比
VSP9407B
2457-VSP9407B
无类别的
--
大陆
立即发货

VSP9407B datasheet pdf and Unclassified product details from TDK Micronas stock available at utmel
1最小包装量--
VSP9407B详情
TDK Micronas VSP9407B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911116TW076D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
Package Description
,
Manufacturer Part Number
VSP9407B
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICRONAS SEMICONDUCTOR HOLDING AG
Risk Rank
5.8
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VSP9407B拓展信息







哦! 它是空的。