TE Application Tooling 1385210-3
- 收藏
- 对比
1385210-3详情
TE Application Tooling 1385210-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
工具类型
Applicator - HDM for Bench Press
线规或量程 - mm2
0.50 ~ 1.25mm2
工具方法
Automated
RoHS状态
Non-RoHS Compliant
1385210-3拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling









哦! 它是空的。