2032-1(BULK)详情
TechSpray 2032-1(BULK)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.868762 oz
Factory Pack QuantityFactory Pack Quantity
6
Handle Material
镀锌钢
Handle Width
-
Handle Length
114.3 mm
Container Quantity
6
Container
Bag
Manufacturer
Techspray
Brand
Techspray
RoHS
Details
类型
Cleaning
子类别
Supplies
产品类别
Brushes
产品
Brushes
产品类别
Brushes
2032-1(BULK)拓展信息









哦! 它是空的。