TE Connectivity 0-0160773-3
- 收藏
- 对比
0-0160773-3
2460-0-0160773-3
套管 - 音频连接器
--
大陆
立即发货

Contact, Positive Lock Series, Socket, 20 Awg, 15 Awg, Crimp, Brass
1最小包装量--
0-0160773-3详情
TE Connectivity 0-0160773-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Socket
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Contact Materials
Brass
RoHS
Compliant
For Use With
Positive Lock Connectors
系列
*
终端
Crimp
性别
Female
触点性别
Socket
导线/电缆规格
15 AWG
达到SVHC
无SVHC
0-0160773-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。