TE Connectivity 001V00
- 收藏
- 对比
001V00
2460-001V00
集成电路(IC)
--
大陆
立即发货

001V00 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
001V00详情
TE Connectivity 001V00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
120-320-001V001
Part Life Cycle Code
接触制造商
Ihs Manufacturer
DIAMOND SA
Risk Rank
5.78
连接器类型
光纤连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
耦合类型
BAYONET
模式
SINGLE
连接类型
SIMPLEX
纤维尺寸
9/125um
001V00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。