TE Connectivity 0022E0311-0
- 收藏
- 对比
0022E0311-0
2460-0022E0311-0
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 100 Ω, 22 AWG Wire Size, Operating Temperature Range -65 – 125 °C [-85 – 257 °F]
1最小包装量--
0022E0311-0详情
TE Connectivity 0022E0311-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009]
Wire Sizeu2009(AWG)
22
Impedanceu2009(Ω)
100
Cable Typeu2009
Cheminax
Alias #
4-1193345-1
TE Internal Description
0022E0311-0
TE Internal #
445133-000
0022E0311-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。