TE Connectivity 0024A0021-9X
- 收藏
- 对比
0024A0021-9X
2460-0024A0021-9X
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 100 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
0024A0021-9X详情
TE Connectivity 0024A0021-9X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Impedanceu2009(Ω)
100
Wire Sizeu2009(AWG)
24
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
TE Internal #
339629-000
Cable Typeu2009
Cheminax
Alias #
2-1192563-4
TE Internal Description
0024A0021-9X
0024A0021-9X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。