TE Connectivity 0024A0024-0
- 收藏
- 对比
0024A0024-0
2460-0024A0024-0
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 100 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
0024A0024-0详情
TE Connectivity 0024A0024-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C07826-000
TE Internal Description
0024A0024-0
Alias #
8-1201892-7
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
100
Wire Sizeu2009(AWG)
24
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
0024A0024-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。