TE Connectivity 0024A0311-1
- 收藏
- 对比
0024A0311-1
2460-0024A0311-1
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 100 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 125 °C [-85 – 257 °F]
1最小包装量--
0024A0311-1详情
TE Connectivity 0024A0311-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009]
Wire Sizeu2009(AWG)
24
Impedanceu2009(Ω)
100
Cable Typeu2009
Cheminax
TE Internal Description
0024A0311-1
TE Internal #
D26298-000
0024A0311-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。