TE Connectivity 0024B8424-9
- 收藏
- 对比
0024B8424-9
2460-0024B8424-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Single Pair Ethernet (SPE), 100 Ω, 24 AWG Wire Size, RAYCHEM SPE
1最小包装量--
0024B8424-9详情
TE Connectivity 0024B8424-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 150u2009°Cu2009[u2009-85 – 302u2009°Fu2009]
Wire Sizeu2009(AWG)
24
Impedanceu2009(Ω)
100
Cable Typeu2009
Single Pair Ethernet (SPE)
TE Internal Description
0024B8424-9
TE Internal #
EP3169-000
0024B8424-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。