TE Connectivity 0026H0611-9
- 收藏
- 对比
0026H0611-9
2460-0026H0611-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Twinaxial, 100 Ω, 26 AWG Wire Size, Operating Temperature Range -65 – 115 °C
1最小包装量--
0026H0611-9详情
TE Connectivity 0026H0611-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF3777-000
TE Internal Description
0026H0611-9
Cable Typeu2009
Twinaxial
Impedanceu2009(Ω)
100
Wire Sizeu2009(AWG)
26
Operating Temperature Rangeu2009(°C)
-65 – 115
0026H0611-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。