TE Connectivity 0028G1214-9
- 收藏
- 对比
0028G1214-9
2460-0028G1214-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 100 Ω, 28 AWG Wire Size, Operating Temperature Range -65 – 150 °C [-85 – 302 °F]
1最小包装量--
0028G1214-9详情
TE Connectivity 0028G1214-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E24626-000
TE Internal Description
0028G1214-9
Alias #
7-1200342-0
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
100
Wire Sizeu2009(AWG)
28
Operating Temperature Rangeu2009
-65 – 150u2009°Cu2009[u2009-85 – 302u2009°Fu2009]
0028G1214-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。