TE Connectivity 0-0349568-8
- 收藏
- 对比
0-0349568-8
2460-0-0349568-8
集成电路(IC)
--
大陆
立即发货

0-0349568-8 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
0-0349568-8详情
TE Connectivity 0-0349568-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0-0349568-8
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.81
Manufacturer Series
349568
ECCN 代码
EAR99
连接器类型
光纤SC连接器
HTS代码
8536.70.00.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
带电缆组件
Reach合规守则
unknown
耦合类型
SNAP
插入损耗
0.3 dB
模式
MULTI
连接类型
SIMPLEX
纤维尺寸
50/125um
0-0349568-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。