TE Connectivity 003539-000
- 收藏
- 对比
003539-000详情
TE Connectivity 003539-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
003539-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.78
Manufacturer Series
003539
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
compliant
003539-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。