TE Connectivity 003667-000
- 收藏
- 对比
003667-000
2460-003667-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Red Thin Spool
1最小包装量--
003667-000详情
TE Connectivity 003667-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Product Thickness
0.64
Shrink Wall Type
THIN
Inside Diameter After Shrinking
4.8
Inside Diameter Before Shrinking
10.16
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Red
收缩率
2:1
003667-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。