TE Connectivity 0038C
- 收藏
- 对比
0038C
2460-0038C
集成电路(IC)
--
大陆
立即发货

0038C datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
0038C详情
TE Connectivity 0038C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8N4DV85EC-0038CDI
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.6
JESD-609代码
e3
无铅代码
有
端子表面处理
Matte Tin (Sn)
Reach合规守则
compliant
振荡器类型
LVDS
0038C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。