TE Connectivity 004924-000
- 收藏
- 对比
004924-000
2460-004924-000
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
1最小包装量--
004924-000详情
TE Connectivity 004924-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Mounting Styles
拧紧
Printer Type
NOT REQUIRED
Minimum Cable Diameter
2.6
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Strip
系列
*
电缆直径
3.5(mm)
图例
Y
图例颜色
BLACK
标记颜色
WHITE
004924-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。