TE Connectivity 006-0893-20
- 收藏
- 对比
006-0893-20
2460-006-0893-20
集成电路(IC)
--
大陆
立即发货

Connector Accessories Sealing Plug Red (Alt: 006-0893-20)
1最小包装量--
006-0893-20详情
TE Connectivity 006-0893-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
006-0893-20
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.61
Manufacturer Series
006-0893-20
RoHS
Compliant
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
SEALING PLUG
006-0893-20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。