TE Connectivity 006-0910-08 A499
- 收藏
- 对比
006-0910-08 A499
2460-006-0910-08 A499
无类别的
--
大陆
立即发货

Connector Accessories Straight Cable Clamp Size 8
1最小包装量--
006-0910-08 A499详情
TE Connectivity 006-0910-08 A499重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
Content
1pc(s)
Cable use
FO
Cable features
PUR coating,Waterproof
Type A
LC plug
Version
Cable
Type B
开放电缆端
No. of A connectors
1x
Factory colour
Black,Orange
006-0910-08 A499拓展信息







哦! 它是空的。