TE Connectivity 006-1186-20 TRA
- 收藏
- 对比
006-1186-20 TRA
2460-006-1186-20 TRA
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 20, Discrete Wire, 24 – 20 AWG Wire Size, .5 – .25 mm² Wire Size, Crimp
1最小包装量--
006-1186-20 TRA详情
TE Connectivity 006-1186-20 TRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000000428
TE Internal Description
006-1186-20 TRA
Contact Typeu2009
Pin
Operating Voltageu2009(VAC)
115
Operating Voltageu2009(VDC)
115
Contact Retention Within Housingu2009
With
006-1186-20 TRA拓展信息

















哦! 它是空的。