TE Connectivity 006-1216-20
- 收藏
- 对比
006-1216-20
2460-006-1216-20
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, 115 VAC, 115 VDC, Spring Contact Retention, Size Size 20, Discrete Wire, 24 – 20 AWG Wire Size, .25 – .5 mm² Wire Size, Crimp
1最小包装量--
006-1216-20详情
TE Connectivity 006-1216-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Retention Within Housingu2009
With
TE Internal #
ZPF000000000000440
TE Internal Description
006-1216-20
Contact Typeu2009
Pin
Operating Voltageu2009(VAC)
115
Operating Voltageu2009(VDC)
115
006-1216-20拓展信息

















哦! 它是空的。