TE Connectivity 0066D
- 收藏
- 对比
0066D
2460-0066D
无类别的
--
大陆
立即发货

0066D datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
0066D详情
TE Connectivity 0066D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
90 Degrees
Manufacturer Part Number
AL13/M16/CS90/BL
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SILICON LABORATORIES INC
Risk Rank
5.68
组成
Non-Metallic
振荡器类型
LVPECL
连接类型
Snap-In
达到SVHC
compliant
0066D拓展信息







哦! 它是空的。