TE Connectivity 0100P160-15-4-J-WR4-15
- 收藏
- 对比
0100P160-15-4-J-WR4-15
2460-0100P160-15-4-J-WR4-15
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories
1最小包装量--
0100P160-15-4-J-WR4-15详情
TE Connectivity 0100P160-15-4-J-WR4-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Size 15 Receptacle
RoHS
N
Brand
TE Connectivity / Polamco
Manufacturer
TE Connectivity
MIL Type
MIL-DTL-38999 III
类型
保护帽
子类别
Circular Connectors
镀层
Passivated
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
0100P160-15-4-J-WR4-15拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。