TE Connectivity 0100P160-19-1-B-WR4-19
- 收藏
- 对比
0100P160-19-1-B-WR4-19
2460-0100P160-19-1-B-WR4-19
圆形连接器
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories
1最小包装量--
0100P160-19-1-B-WR4-19详情
TE Connectivity 0100P160-19-1-B-WR4-19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 III
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
For Use With
Size 19 Receptacle
类型
保护帽
子类别
Circular Connectors
镀层
橄榄色镉
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
0100P160-19-1-B-WR4-19拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。