TE Connectivity 0-1103018-2
- 收藏
- 对比
0-1103018-2
2460-0-1103018-2
集成电路(IC)
--
大陆
立即发货

0-1103018-2 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
0-1103018-2详情
TE Connectivity 0-1103018-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
0-1103018-2
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Manufacturer Series
1103018
Number of Rows Loaded
2
JESD-609代码
e0
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
触头总数
7
Reach合规守则
unknown
触点性别
MALE
终端类型
CRIMP
触点表面处理 终端
锡铅过镍
0-1103018-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。